- - Clamshell Black
- - Intel® Core™ i3 i3-2350M 2.3 GHz
- - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
- - 2 GB DDR3-SDRAM 1333 MHz
- - 320 GB HDD DVD Super Multi DL
- - Intel® HD Graphics 3000
- - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
- - Lithium-Ion (Li-Ion) 5.5 h
- - Windows 7 Home Premium 64-bit
15.6", Intel Core i3-2350M, 320 GB HDD, 2048 MB DDR3, Intel HD Graphics 3000, DVD Super Multi DL, USB 3.0, 802.11b/g/n, Bluetooth, 1.0MP, Windows 7 Home Premium 64-bit
Toshiba Satellite Pro C850-10W, Intel® Core™ i3, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB
Toshiba Satellite Pro C850-10W. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black