location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite Pro C850-10V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite Pro C850-10V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSKC9E-00700JEN show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite Pro C850-10V
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black
  • - Intel® Celeron® B815 1.6 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 500 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 5.5 h
  • - Windows 7 Home Premium 64-bit
Warranty: 1 year
Long product name Toshiba Satellite Pro C850-10V :
The long product name of Toshiba Satellite Pro C850-10V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6", Intel Celeron B815, 500 GB HDD, 4096 MB DDR3, Intel HD Graphics, DVD Super Multi DL, USB 3.0, 802.11b/g/n, Bluetooth, 1.0MP, Windows 7 Home Premium 64-bit
More>>>
Short summary description Toshiba Satellite Pro C850-10V:
This short summary of the Toshiba Satellite Pro C850-10V data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite Pro C850-10V, Intel® Celeron®, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Toshiba Satellite Pro C850-10V:
This is an auto-generated long summary of Toshiba Satellite Pro C850-10V based on the first three specs of the first five spec groups.

Toshiba Satellite Pro C850-10V. Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: B815, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 16:39:32
Uk has collected 6 expert reviews for Toshiba Satellite Pro C850-10V and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
zdnet.co.uk
Updated:
2013-08-05 16:39:32
Toshiba's Portégé notebooks tend to pretty conservative design-wise — the Portégé R830 is a case in point, the chassis barely differing from its R700 predecessor. The Satellite range, by contrast, has to appeal to both consumers and professionals — hen...
Good Attractive price, Keyboard includes number pad, Widescreen format...
Bad Too much flex in the keyboard, Screen backlighting and vertical viewing angles could be better...
Bottom line The Toshiba Satellite Pro C850-10N delivers decent performance at a reasonable price. The keyboard flex is a concern, but build quality is generally robust. Overall, it's a good basic business workhorse. Specifications AudioMicrophoneyesSpeakersstereoA...
75%
itproportal.com
Updated:
2013-08-05 16:39:32
You won't find many business-grade laptops with a starting price of £346.80, but that's what Toshiba's Satellite Pro range offers. There are six differently specified variants, with a further eight to be found in the Satellite C850 range. That's a lot of...
Bottom line The Toshiba Satellite Pro C850-10N certainly has an attractive price, and if your business computing needs are straightforward, it could do the job nicely. Just don't expect fancy build, a great keyboard, fast processor or striking, lightweight design. P...
70%
zdnet.com
Updated:
2015-04-29 10:30:46
Toshiba's Portégé notebooks tend to pretty conservative design-wise — the Portégé R830 is a case in point, the chassis barely differing from its R700 predecessor. The Satellite range, by contrast, has to appeal to both consumers and professionals — hence...
Bad A couple of processors are used across the range, our review model running a 2.3GHz Intel Core i3 2350M. This CPU is used in four of the six available models, while the entrylevel models running a 1.6GHz Celeron B815. Our review unit had a decent 4GB of R...
Bottom line The Toshiba Satellite Pro C850-10N delivers decent performance at a reasonable price. The keyboard flex is a concern, but build quality is generally robust. Overall, it's a good basic business workhorse...
75%
Country Distributor
United Kingdom 1 distributor(s)