location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite C850-119

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite C850-119
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSKC8E-015005EN
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:18:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite C850-119
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black
  • - Intel® Pentium® B960 2.2 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 500 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - 5.3 h 65 W
  • - Windows 7 Home Premium 64-bit
Warranty: 1 year
Long product name Toshiba Satellite C850-119 :
The long product name of Toshiba Satellite C850-119. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Pentium® processor B960 (2M Cache, 2.20 GHz), 4GB DDR3 1333MHz, 500GB 5400 rpm, Intel HD Graphics, 39.624 cm (15.6 ") TFT LED-backlit 1366 x 768, Multi-Card Reader, Fast Ethernet, WLAN, Bluetooth 4.0, 2.3kg., Windows® 7 Home Premium 64-bit
More>>>
Short summary description Toshiba Satellite C850-119:
This short summary of the Toshiba Satellite C850-119 data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite C850-119, Intel® Pentium®, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Toshiba Satellite C850-119:
This is an auto-generated long summary of Toshiba Satellite C850-119 based on the first three specs of the first five spec groups.

Toshiba Satellite C850-119. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B960, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 16:36:27
Uk has collected 8 expert reviews for Toshiba Satellite C850-119 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
evogadget.com
Updated:
2013-08-05 16:36:26
Toshiba is and always will be one of the most influential names in the history of laptops. And of every other product in-between. When we received the news that this manufacturer released a new model, we seized the opportunity and tested their AU$899 Sate...
Bottom line The Toshiba Satellite C850/02D is a laptop with a pretty good performance. The screen is capable of showing content in a very watchable way and the design is good...
0%
notebookcheck.net
Updated:
2013-08-05 16:36:26
If you are on a hunt for a new notebook but do not want to pay a lot of money, it will not take long for you to find a treasure trove of options. In today's market, the buyer is spoilt for choice -- practically every manufacturer offers numerous devices i...
Good Very high contrast display, 24 month warranty, The case always remains cool, Moderate energy consumption...
Bad Only Fast-Ethernet, Dark display...
Bottom line The Toshiba Satellite C850-1LX.The Toshiba Satellite C850-1LX gains points for its good application performance, very high contrast display and its 24-month warranty. In addition, the case always remains cool and the computer's energy consumption is moder...
79%
Country Distributor
United Kingdom 1 distributor(s)