- - Clamshell Black
- - Intel® Pentium® B960 2.2 GHz
- - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
- - 6 GB DDR3-SDRAM 1333 MHz 1 x 2 + 1 x 4 GB
- - 640 GB HDD DVD Super Multi DL
- - Intel® HD Graphics
- - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
- - 5.3 h 65 W
- - Windows 7 Home Premium 64-bit
Intel® Pentium® processor B960 (2M Cache, 2.20 GHz), 6GB DDR3 1333MHz, 640GB 5400 rpm, Intel HD Graphics, DVD SuperMulti DL, 39.624 cm (15.6 ") TFT LED-backlit 1366 x 768, Multi-Card Reader, Fast Ethernet, WLAN, Bluetooth 4.0, 2.3kg., Windows® 7 Home Premium 64-bit
Toshiba Satellite C850-11C, Intel® Pentium®, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 640 GB
Toshiba Satellite C850-11C. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B960, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black