location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Qosmio X770-11C

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Qosmio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Qosmio X770-11C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSBY5E-01W00MEN
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Qosmio X770-11C
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black
  • - Intel® Core™ i7 i7-2670QM 2.2 GHz
  • - 43.9 cm (17.3") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1333 MHz
  • - 1 TB Hybrid-HDD Blu-Ray RW
  • - NVIDIA® GeForce® GTX 560M 1.5 GB Intel® HD Graphics 3000
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion) 2.5 h
  • - Windows 7 Home Premium 64-bit
Warranty: 1 year
Long product name Toshiba Qosmio X770-11C :
The long product name of Toshiba Qosmio X770-11C. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17.3", Intel Core i7-2670QM, Solid State Hybrid 4G Drive with 500GB and 4GB NAND flash + 500GB HDD, 4096 + 4096 MB DDR3, NVIDIA GeForce GTX 560M, BD-RE, USB 3.0, 802.11b/g/n, Bluetooth, HD 3D Web Camera, Windows 7 Home Premium 64-bit
More>>>
Short summary description Toshiba Qosmio X770-11C:
This short summary of the Toshiba Qosmio X770-11C data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Qosmio X770-11C, Intel® Core™ i7, 2.2 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Toshiba Qosmio X770-11C:
This is an auto-generated long summary of Toshiba Qosmio X770-11C based on the first three specs of the first five spec groups.

Toshiba Qosmio X770-11C. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: Blu-Ray RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2012-03-08 12:31:58
Uk has collected 41 expert reviews for Toshiba Qosmio X770-11C and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
goodgearguide.com.au
Updated:
2012-03-08 12:31:51
The inside of the device looks far more pleasant. Even though the design choices remain questionable, I really began to feel like the engineers at Toshiba were trying to make this laptop into an experience. The X770's keyboard backlight is a bold...
Good Great performance, Sound quality, 3D technology, Good keyboard...
Bad Design and build quality, Average screen, Very short battery life, No RAID...
Bottom line The Qosmio X770's design aside, it's worthy notebook for gamers thanks to its Core i7 CPU and GeForce GTX 560M graphics. Its 3D technology also works well and allows you to immerse yourself in your gaming. On the flipside, its battery life is poor, it...
70%
pcadvisor.co.uk
Updated:
2012-03-08 12:31:52
The Toshiba Qosmio X770-107 is a beefy laptop with an equally impressive set of features. An Intel Core i7-2630QM quad-core processor provides oodles of grunt, as proved by the WorldBench 6 score of 132. The ample frame houses not one but two hard disk...
Bottom line The Toshiba Qosmio X770-107 is a delight for the gamer or multimedia enthusiast with its top-notch performance and screen. There's bundles of power provided by the quad-core processor and 8GB of RAM, plenty of storage space and a Blu-ray Disc drive to...
70%
pocket-lint.com
Updated:
2012-03-08 12:31:52
Toshiba's QOSMIO X770 is both big and clever, although it's the size, weight and design that strike you first. Under the textured two-tone case, this is a behemoth of a gaming and multimedia laptop: 17.3" 1080p HD active 3D screen, Sandy Bridge Core...
Good Fantastic sound, impressive HD screen, all-round entertainment capability from Blu-ray and 3D, serious gaming...
Bad Disturbingly clicky touch pad buttons and a garish plastic case let down the otherwise impressive build quality, and between the battery life and the size it's a stretch to call the QOSMIO X770 portable...
Bottom line A pricey performer that won't suit everyone, the QOSMIO X770 is a multimedia monster and a gaming Godzilla with awesome audio and very strange looks...
80%
techradar.com
Updated:
2012-03-08 12:31:52
Although it's easy to dismiss 3D as a gimmick that might disappear in a couple of years, there's no denying its current popularity. As a result, we've seen plenty of 3D-compatible laptops in recent times, such as Sony's ridiculously enormous VAIO F-Ser...
Good Powerful Spec, Top-end Nvidia graphics, Bright full HD screen, Blu-ray drive, 3D effect works well...
Bad Bulky and heavy, Battery life sucks...
Bottom line Although it's easy to dismiss 3D as a gimmick that might disappear in a couple of years, there's no denying its current popularity. As a result, we've seen plenty of 3D-compatible laptops in recent times, such as Sony's ridiculously enormous VAIO F-Ser...
90%
theregister.co.uk
Updated:
2012-03-08 12:31:52
When Toshiba UK announced the launch of the Qosmio X770 3D – a new gaming laptop with stereoscopic 3D graphics and a 17.3in HD screen, I immediately thought: could this be an Alienware killer? Toshiba has been said to lag behind other manufacturers whe...
Bottom line I’m impressed with the look and feel of this beast and 3D maybe a gimmick but it’s sets this laptop apart from it’s peers. But for £1700 and an unattractive battery life you’re going need to ask yourself why you’re not buying a desktop for the same pr...
80%
ocaholic.ch.english
Updated:
2012-03-08 12:31:56
With the Qosmio X770 - 107, Toshiba has a gaming notebook in its portfolio which offers a lot 2D as well as 3D performance paired up with a high quality 3D display and very well built peripherals. At CHF 2'600.- (est. EUR 1'699.-) Toshiba tries place a...
Bottom line If you should be looking for a gaming notebook that comes with a high quality display and is 3D capable then the Toshiba Qosmio X770 - 107 will definitely be a good choice. Furthermore it also offer a lot of performance in 2D as well as 3D application...
0%
itreviews.com
Updated:
2012-03-23 02:31:17
Review date: 20 March, 2012. Review by: Darren Allan The Qosmio X770 is expensive, let’s make that clear up front. It tips the scales at the best part of two grand, and for that sort of money, you’d expect something special. Exactly how special is thi...
Good Excellent display and 3D capabilities; very well featured...
Bad The price tag is a bit of a walletworrier; battery life is poor.
Bottom line The X770’s bright and crisp screen displays some quality 3D effects, via the bundled Nvidia active shutter glasses. 3D gaming does slow down the frame rates achieved, but the Qosmio has enough graphical firepower, to ensure an immersive and relatively...
80%
expertreviews.co.uk
Updated:
2012-05-04 01:30:07
Toshiba might not have the greatest pedigree when it comes to gaming laptops, but the latest Qosmio certainly has a specification to be proud of. With a quad core processor, dedicated graphics, Full HD 3D screen and a Blu-ray optical drive on board, th...
Bottom line Incredible power, but the X770 can’t compete with Samsung’s superior Series 7 Gamer as a gaming laptop...
80%
whatlaptop.co.uk
Updated:
2014-03-26 02:16:34
Although it's easy to dismiss 3D as a gimmick that might disappear in a couple of years, there's no denying its current popularity. As a result, we've seen plenty of 3D-compatible laptops in recent times, such as Sony's ridiculously enormous VAIO F-Series...
0%
apcmag.com
Updated:
2014-03-26 02:16:34
For the 90% of the Australian population who can view a 3D signal, it's never been a better time to watch your movies and games. Nearly every TV on the market is now 3D ready, and we're starting to see the technology spread its immersive tentacles into...
80%
ocaholic.ch.english
Updated:
2014-06-27 03:43:16
With the Qosmio X770 - 107, Toshiba has a gaming notebook in its portfolio which offers a lot 2D as well as 3D performance paired up with a high quality 3D display and very well built peripherals. At CHF 2'600.- est. EUR 1'699.- Toshiba tries place a very...
Bottom line ly the Toshiba Qosmio X770 107 leaves a very good impression and it is a solid gaming notebook We especially liked the 173 inch display with the very good colors as well its high brightness Additionally you get a well built keyboard and a precise touchpa...
80%
pinoytechblog.com
Updated:
2016-12-02 11:23:18
Gaming laptops today are looking more mighty from its sheer appearance down to its core. They scream of power and they pride on the contempt of every gamer that has experienced it.As games today become more graphically realistic, it's no wonder that the l...
Bottom line Gaming laptops such as the Qosmio X770 is a great one to have if you would sparingly use it for 3D gaming. Maybe an update would fix the 3D problem on games but for now, that seems to be the looming issue with this one considering it is one of its main fe...
0%
hardwarezone.com.my
Updated:
2016-12-02 11:23:18
Make no mistake about it. As long as there are PC games, there will definitely be gaming laptops. Wait, did you say you'd rather play your games on a desktop? That may be a valid point, but for some, being tied down to a single LAN cable or even a single...
0%
hardwarezone.com.ph
Updated:
2016-12-02 11:23:18
Make no mistake about it. As long as there are PC games, there will definitely be gaming laptops. Wait, did you say you'd rather play your games on a desktop? That may be a valid point, but for some, being tied down to a single LAN cable or even a single...
0%
hardwarezone.com.ph
Updated:
2016-12-02 11:23:18
We have been receiving a deluge of 3D-oriented products recently, ranging from pocketable digital cameras up to massive high definition televisions. Notebooks, of course, are not an exception. As a matter of fact, we have already written about a couple of...
0%
apcmag.com
Updated:
2012-03-08 12:31:54
For the 90% of the Australian population who can view a 3D signal, it's never been a better time to watch your movies and games. Nearly every TV on the market is now 3D ready, and we're starting to see the technology spread its immersive tentacles into...
80%
notebookcheck.net
Updated:
2012-03-08 12:31:55
At the time of this test, there were three different versions of the Qosmio available. The entry model cost us around 1300 Euros and is codenamed: X770-10J. The pricing may be high, but in return our 17 inch test model came equipped with very potent high-...
Good High program performance, Backlight keyboard, Good gaming performance, Graphics switching, BluRay drive, Great sound...
Bad Meager connectivity, GPU throttling under full load, Notebook measurements and weight, Wobbly display cover, Modest display...
Bottom line Toshiba Qosmio X770-10JOverall, we found the Qosmio X770-10J to be quiet good. Toshiba has launched a model with a unique design and many interesting features. The unusual color scheme and amazing sound system of the 17 inch laptop allows it to stand out...
79%
hardwarezone.com.sg
Updated:
2012-03-08 12:31:56
Make no mistake about it. As long as there are PC games, there will definitely be gaming laptops. Wait, did you say you’d rather play your games on a desktop? That may be a valid point, but for some, being tied down to a single LAN cable or even a sing...
80%
notebookcheck.net
Updated:
2012-04-05 01:09:23
The X770-10J has been discontinued. The HD+ X770-11D and X770-123 have taken its place and these new models are equipped with a faster CPU : the Core i7 2670QM . We are interested in the Full HD configuration (1920x1080, TruBrite FHD) of the 17.3 inch 3D-...
Good Great program performance, Keyboard with backlight, Strong gaming performance, Switchable graphics, 3D games running with Shutter glasses, Strong contrast panel, Great viewing angles, Bluray drive, Great sound, Relatively low temperatures...
Bad Few ports, GPU throttling under full load, Thickness / weight, Loud even while idle, Wobbly display cover...
Bottom line Overall, our test system gives the Toshiba Qosmio X770-11C a rating of 81%. The first test model without 3D reached 79%. This laptop has a 2% lead as the cons do not affect the laptop's rating much (as it is a DTR laptop). The battery life determines only...
81%
vr-zone.com
Updated:
2014-05-24 03:37:15
This afternoon, Toshiba Singapore held a special preview of their latest Qosmio gaming laptops, F750 and X770, at Challenger in Funan DigitaLife Mall, two days before the PC Show. VR-Zone was one of the media to check out the powerful gaming machines. Rea...
0%
Country Distributor
United Kingdom 1 distributor(s)