location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Pocket PC e800WiFi EN 128MB handheld mobile computer 10.2 cm (4") 640 x 480 pixels 193 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pocket PC e800WiFi EN 128MB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PD800E-00007-G3
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Oct 2019 18:17:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Pocket PC e800WiFi EN 128MB handheld mobile computer 10.2 cm (4") 640 x 480 pixels 193 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.2 cm (4") 640 x 480 pixels
  • - 0.128 GB
  • - 0.4 GHz
Long product name Toshiba Pocket PC e800WiFi EN 128MB handheld mobile computer 10.2 cm (4") 640 x 480 pixels 193 g :
The long product name of Toshiba Pocket PC e800WiFi EN 128MB handheld mobile computer 10.2 cm (4") 640 x 480 pixels 193 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pocket PC e800 EN 128MB SD CF-slot USB Cradle 4" LCD WiFi UK
More>>>
Short summary description Toshiba Pocket PC e800WiFi EN 128MB handheld mobile computer 10.2 cm (4") 640 x 480 pixels 193 g:
This short summary of the Toshiba Pocket PC e800WiFi EN 128MB handheld mobile computer 10.2 cm (4") 640 x 480 pixels 193 g data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Pocket PC e800WiFi EN 128MB, 10.2 cm (4"), 640 x 480 pixels, LCD, 65536 colours, 0.128 GB, 0.4 GHz

Long summary description Toshiba Pocket PC e800WiFi EN 128MB handheld mobile computer 10.2 cm (4") 640 x 480 pixels 193 g:
This is an auto-generated long summary of Toshiba Pocket PC e800WiFi EN 128MB handheld mobile computer 10.2 cm (4") 640 x 480 pixels 193 g based on the first three specs of the first five spec groups.

Toshiba Pocket PC e800WiFi EN 128MB. Display diagonal: 10.2 cm (4"), Display resolution: 640 x 480 pixels. Internal memory: 0.128 GB. Processor frequency: 0.4 GHz