Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Modular Bay 15GB HDD

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Modular Bay 15GB HDD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3100U-1H15
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11674
This statistic is based on the 86107 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84085 free Open Icecat users.
Info modified on: 18 Apr 2019 17:04:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Toshiba Modular Bay 15GB HDD :
The short editorial description of Toshiba Modular Bay 15GB HDD

The Toshiba Modular Bay 15GB Hard Disk Drive is designed to work with Toshiba Satellite 1200 and 3000 series portable computers. It is ideal to use as an additional storage device or a back up alternative, and it is swappable with other Modular Bay options. One year limited warranty.
More>>>
Short summary description Toshiba Modular Bay 15GB HDD:
This short summary of the Toshiba Modular Bay 15GB HDD data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Modular Bay 15GB HDD, 15 GB

Long summary description Toshiba Modular Bay 15GB HDD:
This is an auto-generated long summary of Toshiba Modular Bay 15GB HDD based on the first three specs of the first five spec groups.

Toshiba Modular Bay 15GB HDD. HDD capacity: 15 GB

Features
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
15 GB
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Ultra-ATA/66
Storage drive buffer size
1 MB
Access time
13 ms
Average seek time
3 ms
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
99 g
Other features
Storage capacity
The maximum storage capability of the product.
15000 MB
Total storage capacity
The total amount of data that can be stored on the device.
15 GB
Customer service details
X