location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba 8GB, ATV USB 2.0 USB flash drive USB Type-A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8GB, ATV USB 2.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OCZUSBATV8G
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Toshiba 8GB, ATV USB 2.0 USB flash drive USB Type-A :
The long product name of Toshiba 8GB, ATV USB 2.0 USB flash drive USB Type-A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8GB, ATV USB 2.0
More>>>
Short summary description Toshiba 8GB, ATV USB 2.0 USB flash drive USB Type-A:
This short summary of the Toshiba 8GB, ATV USB 2.0 USB flash drive USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 8GB, ATV USB 2.0, 8 GB, USB Type-A

Long summary description Toshiba 8GB, ATV USB 2.0 USB flash drive USB Type-A:
This is an auto-generated long summary of Toshiba 8GB, ATV USB 2.0 USB flash drive USB Type-A based on the first three specs of the first five spec groups.

Toshiba 8GB, ATV USB 2.0. Capacity: 8 GB, Device interface: USB Type-A

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:21:46
Uk has collected 25 expert reviews for Toshiba 8GB, ATV USB 2.0 USB flash drive USB Type-A and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
techradar.com
Updated:
2011-10-04 01:21:45
We checked out the wasp-like, turbo-charged version of the ATV flash memory stick a few months back and now weve got its big brother, the black and blue, 16GB version. Its still got the rubberised, ruggedized shell that let us submerge the Turbo ve...
Good Great design, Looks good, Decent performance...
Bad Bit pricey, Not the quickest flash drive out there...
Bottom line We checked out the wasp-like, turbo-charged version of the ATV flash memory stick a few months back and now weve got its big brother, the black and blue, 16GB version. Its still got the rubberised, ruggedized shell that let us submerge the Turbo ve...
80%
expertreviews.co.uk
Updated:
2011-10-04 01:21:45
The ATVs rubber outer casing should absorb most bumps and knocks without a problem. The cap is made of the same material and attaches to a dangling tab when not needed. Theres no software provided, but you can download encryption and application...
100%
tbreak.ae
Updated:
2016-11-27 02:22:42
Our first USB drive comes from OCZ in the form of their highly rugged ATV USB drive. The shock proof drive is enclosed in a rubber tread housing which is 100% weatherproof and waterproof- perfect for the Dubai climate. If you’re one of the outdoor...
0%
rwlabs.com
Updated:
2011-10-04 01:21:45
Of course this roundup would not have been complete without one ATV USB Flash Drive by OCZ. This drive comes with a small chain with a cap holder on which you can place the cap whenever you...
0%
pcworld.in
Updated:
2011-10-04 01:21:45
As the mainstream series, this drive (model number OCZUSBATV16G) from OCZ turns in quite a good performance. The rubberized casing as a body (thus shock/water-proof), the stylized blue markings over a black background, and the build quality leave no do...
Good Rubberized casing, Good file transfer speeds, Cap holder is builtin...
Bad No bundled software...
Bottom line Styled for the enthusiast, this drive has a rubberized body to protect from water and shocks. The cap holder on a chain is a nice touch. Performed great in some real-world tests, but there is no software bundled together...
82%
tbreak.com
Updated:
2011-10-04 01:21:45
Our first USB drive comes from OCZ in the form of their highly rugged ATV USB drive. The shock proof drive is enclosed in a rubber tread housing which is 100% weatherproof and waterproof- perfect for the Dubai climate. If you’re one of the outdoor...
0%
technogog.com
Updated:
2011-10-04 01:21:45
USB Drives… hmm, I’m running out of creative and interesting things to say about them to intro these reviews, and I’ve got a plethora of them yet to review.. better turn on the creativity here and get back into the game. Anyway, today we’ve got anoth...
Good 100% Weatherproof, Decent speeds overall, Rubberized housing for durability and ruggedness...
Bad Dust and lint collector...
Bottom line The OCZ ATV 32GB USB drive is admirably well made, it provides excellent protection for your data, and being 32gigs it can carry quite a bit. When compared to the PNY 32gb drive it easily bests it in sheer performance, so if you’ve got a choice betw...
90%
overclock3d.net
Updated:
2011-10-04 01:21:45
Portable storage has come a long way in the past year with flash memory based devices such as MP3 players, Mobile Phones and Digital Cameras all being available with capacities up to and sometime in excess of 16GB. The faithful USB flash drive has also...
Bottom line If you're someone that regularly pops your USB flash drive in your back pocket and then proceeds to sit on it or send it through the washing machine, then the OCZ ATV should certainly be on your shortlist. While not totally indestructible like some USB st...
88%
xcpus.com
Updated:
2011-10-04 01:21:45
If I had to recommend a drive it would be the OCZ ATV 16GB, but if the price is too high the Dash may be worth taking the chance that the housing would be damaged at some point (more than likely preserving the data inside.)...
0%
techtree.com
Updated:
2011-10-04 01:21:45
OCZ is a little-known company that makes RAM and flash drives. In the already saturated market for these devices, this company tries to set itself apart with a different take on the dependable flash drive. Lets see how well they succeed. Bundle OCZ AT...
Good Fast read speed for multiple files, shock-resistant and water-resistant rubber jacket, cap holder.
Bad Extremely slow multiple file write speed, keychain keeps snapping out, longer than typical drives.
Bottom line The Synthetic Test...
60%
legitreviews.com
Updated:
2011-10-04 01:21:45
With consumers needing more space the 32GB flash drives are a perfect solution for those that always seem to be low on mobile storage space. With this much data on a flash drive it only makes sense to protect it the best you can and for that OCZ desi...
Bottom line The 32GB OCZ ATV USB 2.0 Flash drive is rugged, super fast and can hold 29.8GB of data! What more do you want?...
0%
tcmagazine.info
Updated:
2011-10-04 01:21:45
At first glance the ATV series looks like something that doesn’t really bring anything new to the table especially given its subtle resemblance to Corsair’s Flash Voyager family. But fortunately, this isn’t the real picture because the A...
76%
techgage.com
Updated:
2011-10-04 01:21:45
When it comes to PC memory, the name OCZ comes to mind quickly. With a long standing commitment to the enthusiast market and one of the best customer service departments known to man, they sure sell a ton of memory of all shapes and sizes. While I cou...
Good Extremely durable, Very fast, Vista Ready Boost ready, Covered by OCZ’s generous Lifetime Guaranty...
Bad Pricey compared to other drives in their class, Chain for holding cap is flimsy...
Bottom line Now it’s time for some final thoughts and my personal rating. I give these drives a solid 9 out of 10. A rating that high is not given often here as it is reserved for products that far exceed the expectations of the tester. I can firmly state that...
90%
gideontech.com
Updated:
2011-10-04 01:21:45
OCZ Technology sent over their 4GB ATV memory stick to test out and abuse. Since this memory stick is ruggedized and water-proof, Ill try to put it through some stress tests. Unlike last time, I wont get the chance to have the kids put it in the fish...
Good 4GB of storage space Water proof and ruggedized Decent speeds...
Bad Cap can slide off sometimes Lint magnet...
Bottom line OCZ Technology sent over their 4GB ATV memory stick to test out and abuse. Since this memory stick is ruggedized and water-proof, Ill try to put it through some stress tests. Unlike last time, I wont get the chance to have the kids put it in the fish...
90%
elitebastards.com
Updated:
2011-10-04 01:21:45
Once we finally get into that packaging with a moderate amount of heavy explosives (or scissors, whichever you prefer), we e greeted with the drive itself. You perhaps can appreciate the rubbery feel of the ATVs shell in pictorial form, but it certainly...
0%
virtual-hideout.net
Updated:
2011-10-04 01:21:45
Flash Drives is a big market today. Everyone loves the increasingly smaller size, increasingly larger storage capacities and the ability to take it with you on the go. Weve reviewed many flash drives here on VH going all the way back to the firs...
0%
OCModShop
Updated:
2011-10-04 01:21:45
In America we know that excess is never enough. The technology industry provides us with portable solid-state disks that can hold every Atari 2600 cartridge ever created, and that still isnt enough. We take these little gadgets with us everywhere, a...
Bottom line The OCZ ATV USB drive keeps up with and even surpasses other quality USB drives in both read and write speeds. While the unit is ruggedized and can stand up to the "extreme lifestyle" of todays nerds, but there are a few issues with its design. For...
100%
overclockercafe.com
Updated:
2011-10-04 01:21:45
Specifications Observed dimensions: 82 x 10 x 21mm High Speed USB 2.0 Certified Waterproof housing Read Speed: 30 ~ 34MB/sec Write Speed: 14 ~ 15MB/sec Lifetime warranty Available in 8GB, 4GB and 2GB sizes Microsoft Plug and Play and Mac OS X comp...
Good Fastest flash drive tested here to date, Available in up to 8GB sizes, Rugged looks, Good value, Wash your jeans without fear, If you loose your quarter in a college beer game you can use this!...
Bad None...
Bottom line OCZs ATV drive gets an A for looks with its robust rubber two tone colored shell. Add in the fact that the shell serves a dual purpose of making the unit water proof and shock resistant is a nice bonus. In the end when you are looking at a flash...
0%
Country Distributor
United Kingdom 1 distributor(s)