Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba 2GB, ATV USB 2.0 USB flash drive USB Type-A

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2GB, ATV USB 2.0
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OCZUSBATV2G
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13798
This statistic is based on the 88682 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86695 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:46
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Toshiba 2GB, ATV USB 2.0 USB flash drive USB Type-A :
The short editorial description of Toshiba 2GB, ATV USB 2.0 USB flash drive USB Type-A

2GB, ATV USB 2.0
More>>>
Toshiba 2GB, ATV USB 2.0 USB flash drive USB Type-A:
The official marketing text of Toshiba 2GB, ATV USB 2.0 USB flash drive USB Type-A as supplied by the manufacturer

The shock-proof ATV features mainstream speeds offering consumers an affordable option and was designed to safely accommodate a wealth of important data and media files. Not only are these premium flash drives aggressively fast at transferring files of all types and sizes, but are optimized for Windows® Vista™ Ready Boost, offering true performance advantages to this latest operating system.

ATV flash drives feature durable and colorful rubber tread housing, which is a 100% weatherproof storage solution to keep digital files safe in any conditions, even fully submerged in water. The attached cap holder will help prevent misplacement of the protective key cover, while the chain can easily fasten to your key ring for ultimate portability.

Short summary description Toshiba 2GB, ATV USB 2.0 USB flash drive USB Type-A:
This short summary of the Toshiba 2GB, ATV USB 2.0 USB flash drive USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 2GB, ATV USB 2.0, 2 GB, USB Type-A

Long summary description Toshiba 2GB, ATV USB 2.0 USB flash drive USB Type-A:
This is an auto-generated long summary of Toshiba 2GB, ATV USB 2.0 USB flash drive USB Type-A based on the first three specs of the first five spec groups.

Toshiba 2GB, ATV USB 2.0. Capacity: 2 GB, Device interface: USB Type-A

Performance
Capacity *
Capacity of the storage media.
2 GB
Performance
Device interface *
The ports (sockets) where the device connects with other devices.
USB Type-A
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:21:43
Uk has collected 25 expert reviews for Toshiba 2GB, ATV USB 2.0 USB flash drive USB Type-A and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:21:43
Nl heeft 25 proffesionele recensies verzameld voor Toshiba 2GB, ATV USB 2.0 USB flash drive USB Type-A. Het gemiddelde van deze proffesionele recensies is 86 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
86%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:21:43
Fr a recueilli 25 avis d’experts pour Toshiba 2GB, ATV USB 2.0 lecteur USB flash 2 Go USB Type-A et la note moyenne est de 86 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
86%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:21:43
De hat 25 Expertenmeinungen über Toshiba 2GB, ATV USB 2.0 USB-Stick USB Typ-A eingeholt. Das duchschnittliche Epertenrating ist 86 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
86%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:21:43
Testseek ha raccolto 25 recensioni da parte di esperti per Toshiba 2GB, ATV USB 2.0 unità flash USB USB tipo A e la valutazione media da parte degli esperti è di 86 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
86%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:21:43
Es ha coleccionado 25 opiniones de expertos para Toshiba 2GB, ATV USB 2.0 unidad flash USB USB tipo A y la calificación media es 86 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
86%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:21:43
Dk har samlet 25 ekspertanmeldelser for Toshiba 2GB, ATV USB 2.0 USB-nøgle USB Type-A og den gennemsnitlige ekspertbedømmelse er 86 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
86%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:21:43
Se har samlat in 25 experttester för Toshiba 2GB, ATV USB 2.0 USB-sticka USB Type-A och det genomsnittliga betyget är 86 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
86%
Source Review comments Score
techradar.com
Updated:
2011-10-04 01:21:43
We checked out the wasp-like, turbo-charged version of the ATV flash memory stick a few months back and now weve got its big brother, the black and blue, 16GB version. Its still got the rubberised, ruggedized shell that let us submerge the Turbo ve...
Good Great design, Looks good, Decent performance...
Bad Bit pricey, Not the quickest flash drive out there...
Bottom line We checked out the wasp-like, turbo-charged version of the ATV flash memory stick a few months back and now weve got its big brother, the black and blue, 16GB version. Its still got the rubberised, ruggedized shell that let us submerge the Turbo ve...
80%
expertreviews.co.uk
Updated:
2011-10-04 01:21:43
The ATVs rubber outer casing should absorb most bumps and knocks without a problem. The cap is made of the same material and attaches to a dangling tab when not needed. Theres no software provided, but you can download encryption and application...
100%
tbreak.ae
Updated:
2016-11-27 02:22:41
Our first USB drive comes from OCZ in the form of their highly rugged ATV USB drive. The shock proof drive is enclosed in a rubber tread housing which is 100% weatherproof and waterproof- perfect for the Dubai climate. If you’re one of the outdoor...
0%
ht4u.net
Updated:
2011-10-04 01:21:42
Die Spreu trennt sich wirklich erst dann vom Weizen, wenn das Gerät exzessiv genutzt wird und täglich mit vielen und eben auch vielen kleinen Dateien konfrontiert wird. Gerade das Schreiben von vielen, kleinen Dateien kann durchaus...
0%
maclife.de
Updated:
2011-10-04 01:21:42
Unter dem Namen „ATV“ vertreibt OCZ USB-Flash- Laufwerke, die für raue Bedingungen konzipiert sind. Das Gehäuse der Sticks ist komplett mit einer schützenden Gummischicht umgeben, die sie gegen Stöße und harte Aufschläge schützen soll. Ein angenehmer N...
Good Schutz vor Wasser, mechanischer Schutz, gute Datenübertragungsrate...
Bottom line Der ATV von OCZ ist ein in jeder Hinsicht solides Flash-Laufwerk: Sehr gut vor Stößen und dem Eindringen von Wasser geschützt, liefert er zusätzlich Datenübertragungsraten, von denen manch Konkurrent nur träumen kann...
92%
eiskaltmacher.de
Updated:
2011-10-04 01:21:43
Vor kurzem traf von der Firma OCZ per Expresssendung ein Paket bei uns ein. Der Inhalt: ein OCZ ATV USB-Stick mit 32GB. Handelsübliche USB-Stick-Abmaße inklusive 32GB Speicherkapazität? Kaum zu glauben, aber inwiefern sich dieses Volumen auch füllen u...
Bottom line Einen sehr handlichen und robusten USB-Stick hat OCZ da im Angebot. Im Alltag schlägt er sich auch gut für notorische Zwei-Linke-Hände-Haber, Rucksacktouristen und schusslige Kaffeetrinker. Relativ gesehen bekommt der geneigte Käufer viel USB-Stick fü...
0%
tweakpc.de
Updated:
2011-10-04 01:21:43
Mittlerweile gibt es sie wie Sand am Meer. Allein hierzulande bieten über 70 Hersteller mehrere Hundert USB-Stick-Modelle an. Und dabei sind die verschiedenen Kapazitäten und die NoName-Angebote gar nicht mal mit eingerechnet. Ebensowenig wie die ganze...
0%
effizienzgurus.de
Updated:
2015-01-22 08:34:02
Wenn man unterwegs kleinere Datenmengen mitnehmen möchte, sind externe Festplatten oft im wahrsten Sinne des Wortes oversized und nur unnötiger Ballast. Als kompakte Alternative haben sich USB-Sticks mittlerweile mehr als etabliert. Ihr Anwendungsgebie...
0%
pchs.it
Updated:
2011-10-04 01:21:42
OCZ, azienda leader nel settore delle memorie ad alte prestazioni, propone nel suo catalogo anche molte soluzioni per quanto riguarda le memorie flash, sempre più richieste per la comodità e la necessità, che ognuno di noi ha, di portare con se i pr...
Bottom line La OCZ ATV 16GB si è dimostrata un prodotto di qualità e con performance che non deluderanno l'utente. Il valori in scrittura/lettura dichiarati dal produttore vengono rispettati e sono comunque in specifica USB 2.0; ricordiamo che OCZ propone anche l...
90%
rwlabs.com
Updated:
2011-10-04 01:21:42
Of course this roundup would not have been complete without one ATV USB Flash Drive by OCZ. This drive comes with a small chain with a cap holder on which you can place the cap whenever you...
0%
pcworld.in
Updated:
2011-10-04 01:21:42
As the mainstream series, this drive (model number OCZUSBATV16G) from OCZ turns in quite a good performance. The rubberized casing as a body (thus shock/water-proof), the stylized blue markings over a black background, and the build quality leave no do...
Good Rubberized casing, Good file transfer speeds, Cap holder is builtin...
Bad No bundled software...
Bottom line Styled for the enthusiast, this drive has a rubberized body to protect from water and shocks. The cap holder on a chain is a nice touch. Performed great in some real-world tests, but there is no software bundled together...
82%
tbreak.com
Updated:
2011-10-04 01:21:43
Our first USB drive comes from OCZ in the form of their highly rugged ATV USB drive. The shock proof drive is enclosed in a rubber tread housing which is 100% weatherproof and waterproof- perfect for the Dubai climate. If you’re one of the outdoor...
0%
technogog.com
Updated:
2011-10-04 01:21:43
USB Drives… hmm, I’m running out of creative and interesting things to say about them to intro these reviews, and I’ve got a plethora of them yet to review.. better turn on the creativity here and get back into the game. Anyway, today we’ve got anoth...
Good 100% Weatherproof, Decent speeds overall, Rubberized housing for durability and ruggedness...
Bad Dust and lint collector...
Bottom line The OCZ ATV 32GB USB drive is admirably well made, it provides excellent protection for your data, and being 32gigs it can carry quite a bit. When compared to the PNY 32gb drive it easily bests it in sheer performance, so if you’ve got a choice betw...
90%
overclock3d.net
Updated:
2011-10-04 01:21:43
Portable storage has come a long way in the past year with flash memory based devices such as MP3 players, Mobile Phones and Digital Cameras all being available with capacities up to and sometime in excess of 16GB. The faithful USB flash drive has also...
Bottom line If you're someone that regularly pops your USB flash drive in your back pocket and then proceeds to sit on it or send it through the washing machine, then the OCZ ATV should certainly be on your shortlist. While not totally indestructible like some USB st...
88%
xcpus.com
Updated:
2011-10-04 01:21:43
If I had to recommend a drive it would be the OCZ ATV 16GB, but if the price is too high the Dash may be worth taking the chance that the housing would be damaged at some point (more than likely preserving the data inside.)...
0%
techtree.com
Updated:
2011-10-04 01:21:43
OCZ is a little-known company that makes RAM and flash drives. In the already saturated market for these devices, this company tries to set itself apart with a different take on the dependable flash drive. Lets see how well they succeed. Bundle OCZ AT...
Good Fast read speed for multiple files, shock-resistant and water-resistant rubber jacket, cap holder.
Bad Extremely slow multiple file write speed, keychain keeps snapping out, longer than typical drives.
Bottom line The Synthetic Test...
60%
legitreviews.com
Updated:
2011-10-04 01:21:43
With consumers needing more space the 32GB flash drives are a perfect solution for those that always seem to be low on mobile storage space. With this much data on a flash drive it only makes sense to protect it the best you can and for that OCZ desi...
Bottom line The 32GB OCZ ATV USB 2.0 Flash drive is rugged, super fast and can hold 29.8GB of data! What more do you want?...
0%
tcmagazine.info
Updated:
2011-10-04 01:21:43
At first glance the ATV series looks like something that doesn’t really bring anything new to the table especially given its subtle resemblance to Corsair’s Flash Voyager family. But fortunately, this isn’t the real picture because the A...
76%
techgage.com
Updated:
2011-10-04 01:21:43
When it comes to PC memory, the name OCZ comes to mind quickly. With a long standing commitment to the enthusiast market and one of the best customer service departments known to man, they sure sell a ton of memory of all shapes and sizes. While I cou...
Good Extremely durable, Very fast, Vista Ready Boost ready, Covered by OCZ’s generous Lifetime Guaranty...
Bad Pricey compared to other drives in their class, Chain for holding cap is flimsy...
Bottom line Now it’s time for some final thoughts and my personal rating. I give these drives a solid 9 out of 10. A rating that high is not given often here as it is reserved for products that far exceed the expectations of the tester. I can firmly state that...
90%
gideontech.com
Updated:
2011-10-04 01:21:43
OCZ Technology sent over their 4GB ATV memory stick to test out and abuse. Since this memory stick is ruggedized and water-proof, Ill try to put it through some stress tests. Unlike last time, I wont get the chance to have the kids put it in the fish...
Good 4GB of storage space Water proof and ruggedized Decent speeds...
Bad Cap can slide off sometimes Lint magnet...
Bottom line OCZ Technology sent over their 4GB ATV memory stick to test out and abuse. Since this memory stick is ruggedized and water-proof, Ill try to put it through some stress tests. Unlike last time, I wont get the chance to have the kids put it in the fish...
90%
elitebastards.com
Updated:
2011-10-04 01:21:43
Once we finally get into that packaging with a moderate amount of heavy explosives (or scissors, whichever you prefer), we e greeted with the drive itself. You perhaps can appreciate the rubbery feel of the ATVs shell in pictorial form, but it certainly...
0%
virtual-hideout.net
Updated:
2011-10-04 01:21:43
Flash Drives is a big market today. Everyone loves the increasingly smaller size, increasingly larger storage capacities and the ability to take it with you on the go. Weve reviewed many flash drives here on VH going all the way back to the firs...
0%
OCModShop
Updated:
2011-10-04 01:21:43
In America we know that excess is never enough. The technology industry provides us with portable solid-state disks that can hold every Atari 2600 cartridge ever created, and that still isnt enough. We take these little gadgets with us everywhere, a...
Bottom line The OCZ ATV USB drive keeps up with and even surpasses other quality USB drives in both read and write speeds. While the unit is ruggedized and can stand up to the "extreme lifestyle" of todays nerds, but there are a few issues with its design. For...
100%
overclockercafe.com
Updated:
2011-10-04 01:21:43
Specifications Observed dimensions: 82 x 10 x 21mm High Speed USB 2.0 Certified Waterproof housing Read Speed: 30 ~ 34MB/sec Write Speed: 14 ~ 15MB/sec Lifetime warranty Available in 8GB, 4GB and 2GB sizes Microsoft Plug and Play and Mac OS X comp...
Good Fastest flash drive tested here to date, Available in up to 8GB sizes, Rugged looks, Good value, Wash your jeans without fear, If you loose your quarter in a college beer game you can use this!...
Bad None...
Bottom line OCZs ATV drive gets an A for looks with its robust rubber two tone colored shell. Add in the fact that the shell serves a dual purpose of making the unit water proof and shock resistant is a nice bonus. In the end when you are looking at a flash...
0%
svethardware.cz
Updated:
2011-11-05 16:04:21
Společnost OCZ Technology dnes nabízí 3 řady USB flash disků, z nichž však zatím žádný ještě nepracuje s rozhraním USB 3.0. Jedná se o řadu Ultra-Portable USB Drives s jedním zástupcem Diesel, pak střední třída Performance USB Drives s naším ATV a pak...
Bottom line Krátce jsme si otestovali flash disk OCZ ATV s kapacitou 16 GB, jenž se chlubí svým měkkým pryžovým tělem, které je odolné proti vodě a také nárazům. Můžeme se s ním tedy vykoupat a může nám spadnout, ovšem ohýbat bych jej v žádném případě nedoporučoval...
0%
tek.no
Updated:
2011-10-04 01:21:43
Corsairs Voyager-serie burde være kjent for de fleste. Flash Voyager vant vår samletest i 2005 samtidig som de med Flash Voyager GT noe senere gjorde livet enda surere for konkurrentene. Nå blir de altså utfordret på hjemmebane av OCZ. Minnepinner er...
Good Meget god ytelse, Solid og vanntett konstruksjon, Tøft utseende...
Bad Mangler USBforlenger...
Bottom line Med OCZ ATV Turbo gjør OCZ en meget solid debut på markedet for friluftsminnepinner. Den ser barsk ut, er vanntett og tåler litt av hvert. Ytelsen er det ikke noe å utsette på. ATV Turbo er kjapp både på skriving og lesing. Den eneste gangen ATV Turbo...
0%
pcworld.in
Updated:
2016-11-27 02:22:39
As the mainstream series, this drive (model number OCZUSBATV16G) from OCZ turns in quite a good performance. The rubberized casing as a body (thus shock/water-proof), the stylized blue markings over a black background, and the build quality leave no do...
Good Rubberized casing, Good file transfer speeds, Cap holder is builtin...
Bad No bundled software...
Bottom line Styled for the enthusiast, this drive has a rubberized body to protect from water and shocks. The cap holder on a chain is a nice touch. Performed great in some real-world tests, but there is no software bundled together...
82%
techtree.com
Updated:
2016-11-27 02:22:41
OCZ is a little-known company that makes RAM and flash drives. In the already saturated market for these devices, this company tries to set itself apart with a different take on the dependable flash drive. Lets see how well they succeed. Bundle OCZ AT...
Good Fast read speed for multiple files, shock-resistant and water-resistant rubber jacket, cap holder.
Bad Extremely slow multiple file write speed, keychain keeps snapping out, longer than typical drives.
Bottom line The Synthetic Test...
60%
Show all
Customer service details
X