location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Mac Edition 32 GB 1.8" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mac Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OCZSSD2-1VTXA30G
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16857
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Mac Edition 32 GB 1.8" Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 32 GB 1.8" Serial ATA II
  • - Read speed: 220 MB/s
  • - Write speed: 125 MB/s
Warranty: 2 years
Long product name Toshiba Mac Edition 32 GB 1.8" Serial ATA II :
The long product name of Toshiba Mac Edition 32 GB 1.8" Serial ATA II. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32GB Vertex Series Mac Edition SATA II 2.5" SSD
More>>>
Short summary description Toshiba Mac Edition 32 GB 1.8" Serial ATA II:
This short summary of the Toshiba Mac Edition 32 GB 1.8" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Mac Edition, 32 GB, 1.8", 220 MB/s

Long summary description Toshiba Mac Edition 32 GB 1.8" Serial ATA II:
This is an auto-generated long summary of Toshiba Mac Edition 32 GB 1.8" Serial ATA II based on the first three specs of the first five spec groups.

Toshiba Mac Edition. SSD capacity: 32 GB, SSD form factor: 1.8", Read speed: 220 MB/s, Write speed: 125 MB/s

Brand Image Product code Product Stock Price from
Toshiba

Toshiba Agility 120 GB 2.5" Serial ATA II
(show image)
OCZSSD2-1AGT120G Agility 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Z-Drive PCI-Express 1.02 TB PCI Express
(show image)
OCZSSDPCIE-1ZDRV1T Z-Drive PCI-Express 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Z-Drive 256 GB PCI Express
(show image)
OCZSSDPCIE-1ZDRV250G Z-Drive 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Z-Drive 512 GB PCI Express
(show image)
OCZSSDPCIE-1ZDRV500G Z-Drive 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba OCZSSDMPEP-32G internal solid state drive 32 GB PCI Express
(show image)
OCZSSDMPEP-32G OCZSSDMPEP-32G 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba OCZSSDMPEP-16G internal solid state drive 16 GB PCI Express
(show image)
OCZSSDMPEP-16G OCZSSDMPEP-16G 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba OCZSSDMPES-32G internal solid state drive 32 GB PCI Express
(show image)
OCZSSDMPES-32G OCZSSDMPES-32G 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba OCZSSDMPES-16G internal solid state drive 16 GB PCI Express
(show image)
OCZSSDMPES-16G OCZSSDMPES-16G 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Mac Edition 256 GB 2.5" Serial ATA II
(show image)
OCZSSD2-1VTXA250G Mac Edition 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Mac Edition 64 GB 2.5" Serial ATA II
(show image)
OCZSSD2-1VTXA60G Mac Edition 0.00
(excl. VAT)
0 (incl. VAT)