Warranty:
1 year
Long product name Toshiba MicroSD Secure Digital Memory Cards 2 GB 1 GB
:
MicroSD Secure Digital Memory Cards 2 GB
The long product name of Toshiba MicroSD Secure Digital Memory Cards 2 GB 1 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
MicroSD Secure Digital Memory Cards 2 GB
More>>>
Short summary description Toshiba MicroSD Secure Digital Memory Cards 2 GB 1 GB:
This short summary of the Toshiba MicroSD Secure Digital Memory Cards 2 GB 1 GB data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba MicroSD Secure Digital Memory Cards 2 GB, 1 GB, MicroSD
Long summary description Toshiba MicroSD Secure Digital Memory Cards 2 GB 1 GB:
This is an auto-generated long summary of Toshiba MicroSD Secure Digital Memory Cards 2 GB 1 GB based on the first three specs of the first five spec groups.
Toshiba MicroSD Secure Digital Memory Cards 2 GB. Capacity: 1 GB, Flash card type: MicroSD