Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 1 GB DDR2 800 MHz
- - 240-pin DIMM
- - CAS latency: 4
- - 2.2 V
Long product name Toshiba 1GB DDR2 PC2-6400 Platinum DFI Special memory module 800 MHz
:
1GB EL DDR2 PC2-6400 / 800 MHz / Platinum Edition / DFI Special
The long product name of Toshiba 1GB DDR2 PC2-6400 Platinum DFI Special memory module 800 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
1GB EL DDR2 PC2-6400 / 800 MHz / Platinum Edition / DFI Special
More>>>
Short summary description Toshiba 1GB DDR2 PC2-6400 Platinum DFI Special memory module 800 MHz:
This short summary of the Toshiba 1GB DDR2 PC2-6400 Platinum DFI Special memory module 800 MHz data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba 1GB DDR2 PC2-6400 Platinum DFI Special, 1 GB, DDR2, 800 MHz, 240-pin DIMM
Long summary description Toshiba 1GB DDR2 PC2-6400 Platinum DFI Special memory module 800 MHz:
This is an auto-generated long summary of Toshiba 1GB DDR2 PC2-6400 Platinum DFI Special memory module 800 MHz based on the first three specs of the first five spec groups.
Toshiba 1GB DDR2 PC2-6400 Platinum DFI Special. Internal memory: 1 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, Memory form factor: 240-pin DIMM, CAS latency: 4