Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Strata CIX670 560 user(s)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Strata CIX670
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CRSUB672A
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8084
This statistic is based on the 91655 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89600 free Open Icecat users.
Info modified on: 04 Apr 2019 11:13:38
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Toshiba Strata CIX670 560 user(s) :
The short editorial description of Toshiba Strata CIX670 560 user(s)

Strata CIX670 - 264 trunks or 560 endpoints, 19” Rack-mount, Built-in UPS, 4.0 amps, 180 watts per cabinet
More>>>
Toshiba Strata CIX670 560 user(s):
The official marketing text of Toshiba Strata CIX670 560 user(s) as supplied by the manufacturer

Toshiba’s Strata® CIX™670 and Strata CIX1200 IP telephone systems unify, coordinate, and streamline all your communications with comprehensive solutions for your full range of telecommunication needs. Add valuable options like Voice Mail/Auto Attendant/Unified
Messaging, Automatic Call Distribution, Voice Over Internet Protocol, Strata Net multiple system networking, FeatureFlex® adaptability/customization tools, and more to improve your business’s overall productivity and customer service.

Modular in architecture, scalable in design, networkable with other systems, the Strata CIX670 and Strata CIX1200 give you incredible capabilities today—and the ability to build out your system as you
grow. Expand up to 560 telephones with CIX670 or 1,000 telephones with CIX1200—and even more by networking multiple systems. Share vital information and functionality between your main
office, branch offices, and remote locations to achieve all your business goals.

Short summary description Toshiba Strata CIX670 560 user(s):
This short summary of the Toshiba Strata CIX670 560 user(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Strata CIX670, 560 user(s), 180 W, 120/208/240 V, 48 - 62 Hz, 10 kg, 483 x 358 x 267 mm

Long summary description Toshiba Strata CIX670 560 user(s):
This is an auto-generated long summary of Toshiba Strata CIX670 560 user(s) based on the first three specs of the first five spec groups.

Toshiba Strata CIX670. Number of users: 560 user(s). Power consumption (typical): 180 W, AC input voltage: 120/208/240 V, AC input frequency: 48 - 62 Hz. Weight: 10 kg, Dimensions (WxDxH): 483 x 358 x 267 mm

Features
Number of users
The number of people that use or can use this product.
560 user(s)
SIP trunking
Yes
Integrated voicemail
Yes
Number of trunks
264
Fax
FAX server integrated
Yes
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
180 W
AC input voltage
The voltage of the AC electricity that is inputted into the product.
120/208/240 V
Power
AC input frequency
48 - 62 Hz
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
10 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
483 x 358 x 267 mm
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Customer service details
Array
X