Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Service Replacement Lamp for TDP-S35U projector lamp 180 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Service Replacement Lamp for TDP-S35U
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15DLV77
Category
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3793
This statistic is based on the 92193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90109 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba Service Replacement Lamp for TDP-S35U projector lamp 180 W :
The short editorial description of Toshiba Service Replacement Lamp for TDP-S35U projector lamp 180 W

Service Replacement Lamp for Mobile Projectors
More>>>
Toshiba Service Replacement Lamp for TDP-S35U projector lamp 180 W:
The official marketing text of Toshiba Service Replacement Lamp for TDP-S35U projector lamp 180 W as supplied by the manufacturer

You never know when your service replacement lamp might fail, so it's smart to carry a back-up on business trips or keep a spare one at your presentation facility. This service replacement lamp from Toshiba is a lifesaver if your bulb burns out. This durable service replacement lamp will give you hundreds of hours of excellent, crisp, clear brightness.
This Toshiba service replacement lamp is compatible with the TDP-S35U Projector.

Short summary description Toshiba Service Replacement Lamp for TDP-S35U projector lamp 180 W:
This short summary of the Toshiba Service Replacement Lamp for TDP-S35U projector lamp 180 W data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Service Replacement Lamp for TDP-S35U, 180 W, 2000 h

Long summary description Toshiba Service Replacement Lamp for TDP-S35U projector lamp 180 W:
This is an auto-generated long summary of Toshiba Service Replacement Lamp for TDP-S35U projector lamp 180 W based on the first three specs of the first five spec groups.

Toshiba Service Replacement Lamp for TDP-S35U. Bulb power: 180 W, Service life of lamp: 2000 h

Features
Service life of lamp
The length of time (usually measured in hours) which the lamp can be used for.
2000 h
Features
Bulb power *
The power of the lamp, usually measured in watts (W).
180 W
Customer service details
Array
X