location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba TDP-S3 2.000 ANSI-Lumen/SVGA 800 x 600 Pixel/2,6 kg data projector 2000 ANSI lumens DLP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TDP-S3 2.000 ANSI-Lumen/SVGA 800 x 600 Pixel/2,6 kg
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1560137
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:34:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba TDP-S3 2.000 ANSI-Lumen/SVGA 800 x 600 Pixel/2,6 kg data projector 2000 ANSI lumens DLP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 2000 ANSI lumens
  • - Lamp 2000 h
  • - 310 W
Long product name Toshiba TDP-S3 2.000 ANSI-Lumen/SVGA 800 x 600 Pixel/2,6 kg data projector 2000 ANSI lumens DLP :
The long product name of Toshiba TDP-S3 2.000 ANSI-Lumen/SVGA 800 x 600 Pixel/2,6 kg data projector 2000 ANSI lumens DLP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The difference between the TDP S3 and its little brother the TDP T3 is in the SVGA resolution. Otherwise their technical data and measurements are the same. The outstanding features of the S3 are the 2000 ANSI lumen brightness and the 2.6 kg of weight. Th
More>>>
Short summary description Toshiba TDP-S3 2.000 ANSI-Lumen/SVGA 800 x 600 Pixel/2,6 kg data projector 2000 ANSI lumens DLP:
This short summary of the Toshiba TDP-S3 2.000 ANSI-Lumen/SVGA 800 x 600 Pixel/2,6 kg data projector 2000 ANSI lumens DLP data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba TDP-S3 2.000 ANSI-Lumen/SVGA 800 x 600 Pixel/2,6 kg, 2000 ANSI lumens, DLP, 1.5 - 4.9 m, Lamp, 2000 h, SHP

Long summary description Toshiba TDP-S3 2.000 ANSI-Lumen/SVGA 800 x 600 Pixel/2,6 kg data projector 2000 ANSI lumens DLP:
This is an auto-generated long summary of Toshiba TDP-S3 2.000 ANSI-Lumen/SVGA 800 x 600 Pixel/2,6 kg data projector 2000 ANSI lumens DLP based on the first three specs of the first five spec groups.

Toshiba TDP-S3 2.000 ANSI-Lumen/SVGA 800 x 600 Pixel/2,6 kg. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Projection distance: 1.5 - 4.9 m. Light source type: Lamp, Service life of light source: 2000 h, Lamp type: SHP. Power consumption (typical): 310 W. Weight: 2.6 kg. Dimensions (WxDxH): 260 x 85 x 280 mm