Topcom logo

Topcom TS-5611 Picture key telephone - Sologic B935

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118191
Info modified on:
29 Jun 2024, 11:42:34
End of life date:
25 Jun 2024
Short summary description Topcom TS-5611 Picture key telephone - Sologic B935:

Topcom TS-5611 Picture key telephone - Sologic B935, DECT telephone, Wireless handset, Speakerphone, 50 entries, Black, White

Long summary description Topcom TS-5611 Picture key telephone - Sologic B935:

Topcom TS-5611 Picture key telephone - Sologic B935. Type: DECT telephone, Handset type: Wireless handset. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 50 entries. Product colour: Black, White. Number of handsets included: 1

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.