Topcom logo

Topcom RC-6420 Walkie Talkie - Protalker PT-1078

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119324
Info modified on:
14 Mar 2024, 18:50:21
End of life date:
17 Jan 2019
Short summary description Topcom RC-6420 Walkie Talkie - Protalker PT-1078:

Topcom RC-6420 Walkie Talkie - Protalker PT-1078, 8 channels, 446 MHz, 10000 m, LCD, AAA, Nickel-Metal Hydride (NiMH)

Long summary description Topcom RC-6420 Walkie Talkie - Protalker PT-1078:

Topcom RC-6420 Walkie Talkie - Protalker PT-1078. Channels quantity (total): 8 channels, Operating frequency: 446 MHz, Maximum range: 10000 m. Display type: LCD. Battery type: AAA, Battery technology: Nickel-Metal Hydride (NiMH), Battery life (max): 16 h. Weight: 650 g, Package width: 175 mm, Package depth: 248 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.