Topcom KS-4248 Digital baby video monitor, IR, 2x, 25 fps, 300 m, Digital, 50 m
Topcom KS-4248 Digital baby video monitor. LED type: IR, Digital zoom: 2x, Frame rate: 25 fps. Maximum range: 300 m, Volume control: Digital, Maximum indoor range: 50 m. Interface: FHSS, Frequency band: 2.4 GHz. Product colour: White. Display diagonal: 10.9 cm (4.3"), Display type: LCD