Topcom KS-4244 Babyphone - Babyviewer 4400, 50 m, 200 m, White, AAA, Nickel-Metal Hydride (NiMH)
Topcom KS-4244 Babyphone - Babyviewer 4400. Maximum indoor range: 50 m, Maximum outdoor range: 200 m. Product colour: White. Battery type: AAA, Battery technology: Nickel-Metal Hydride (NiMH)