Topcom logo

Topcom BPM ARM 1480 Upper arm

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90538
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Topcom BPM ARM 1480 Upper arm:

Topcom BPM ARM 1480, Upper arm, 520 g, 138 mm, 190 mm, 90 mm, 680 g

Long summary description Topcom BPM ARM 1480 Upper arm:

Topcom BPM ARM 1480. Placement supported: Upper arm. Weight: 520 g. Package width: 138 mm, Package depth: 190 mm, Package height: 90 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.