Short summary description Thule EnRoute Blur 2 backpack Red Nylon:
Thule EnRoute Blur 2, 39.6 cm (15.6"), Notebook compartment, Nylon
Long summary description Thule EnRoute Blur 2 backpack Red Nylon:
Thule EnRoute Blur 2. Product main colour: Red, Coloration: Monochromatic, Maximum screen size: 39.6 cm (15.6"). Width: 290 mm, Depth: 330 mm, Height: 460 mm. Material: Nylon
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.