Thule logo

Thule Crossover 32L backpack Blue Nylon

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82514
Info modified on:
23 Nov 2020, 15:43:50
Short summary description Thule Crossover 32L backpack Blue Nylon:

Thule Crossover 32L, 38.1 cm (15"), Nylon

Long summary description Thule Crossover 32L backpack Blue Nylon:

Thule Crossover 32L. Product main colour: Blue, Maximum screen size: 38.1 cm (15"), Type: Backpack. Width: 315 mm, Depth: 310 mm, Height: 470 mm. Material: Nylon

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.