Thule logo

Thule EuroClassic G6 Bicycle carrier Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27779
Info modified on:
25 Nov 2022, 10:15:37
Short summary description Thule EuroClassic G6 Bicycle carrier Black:

Thule EuroClassic G6, Bicycle carrier, Back hitch-mount, Black

Long summary description Thule EuroClassic G6 Bicycle carrier Black:

Thule EuroClassic G6. Product type: Bicycle carrier, Mounting type: Back hitch-mount, Maximum weight capacity: 60 kg. Width: 650 mm, Depth: 1370 mm, Weight: 20.7 kg

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.