Thule logo

Thule EuroClassic G6 928 Bicycle carrier Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64821
Info modified on:
04 Aug 2022, 17:59:44
Short summary description Thule EuroClassic G6 928 Bicycle carrier Black, Silver:

Thule EuroClassic G6 928, Bicycle carrier, Back hitch-mount, Black, Silver

Long summary description Thule EuroClassic G6 928 Bicycle carrier Black, Silver:

Thule EuroClassic G6 928. Product type: Bicycle carrier, Mounting type: Back hitch-mount, Maximum weight capacity: 51 kg. Width: 1390 mm, Depth: 450 mm, Height: 840 mm

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.