Thule EuroWay G2 920, Bicycle carrier, Black, Silver
Thule EuroWay G2 920. Product type: Bicycle carrier, Maximum weight capacity: 46 kg, Product colour: Black, Silver. Width: 550 mm, Depth: 1020 mm, Weight: 13.4 kg