Thule logo

Thule EuroPower 916 Bicycle carrier Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79608
Info modified on:
25 Nov 2022, 10:15:37
Short summary description Thule EuroPower 916 Bicycle carrier Black:

Thule EuroPower 916, Bicycle carrier, Back hitch-mount, Black

Long summary description Thule EuroPower 916 Bicycle carrier Black:

Thule EuroPower 916. Product type: Bicycle carrier, Mounting type: Back hitch-mount, Maximum weight capacity: 60 kg. Width: 630 mm, Depth: 1180 mm, Weight: 18.9 kg

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.