Thule logo

Thule EuroWay G2 920 Bicycle carrier Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55554
Info modified on:
03 Jun 2019, 15:43:06
Short summary description Thule EuroWay G2 920 Bicycle carrier Black, Silver:

Thule EuroWay G2 920, Bicycle carrier, Black, Silver

Long summary description Thule EuroWay G2 920 Bicycle carrier Black, Silver:

Thule EuroWay G2 920. Product type: Bicycle carrier, Maximum weight capacity: 46 kg, Product colour: Black, Silver. Width: 550 mm, Depth: 1020 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.