Thule logo

Thule Dynamic 800 Hard car roof top Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106793
Info modified on:
14 Mar 2024, 19:17:53
Short summary description Thule Dynamic 800 Hard car roof top Black:

Thule Dynamic 800, 320 L, Hard car roof top, Black

Long summary description Thule Dynamic 800 Hard car roof top Black:

Thule Dynamic 800. Product type: Hard car roof top, Maximum weight capacity: 75 kg, Product colour: Black. Width: 840 mm, Depth: 2060 mm, Height: 340 mm

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.