Thule logo

Thule Campus TCAM-7116 Olivine backpack Olive Nylon, Polyester

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29512
Info modified on:
20 Jul 2023, 14:56:31
Short summary description Thule Campus TCAM-7116 Olivine backpack Olive Nylon, Polyester:

Thule Campus TCAM-7116 Olivine, City, 40.6 cm (16"), Notebook compartment, Nylon, Polyester

Long summary description Thule Campus TCAM-7116 Olivine backpack Olive Nylon, Polyester:

Thule Campus TCAM-7116 Olivine. Product main colour: Olive, Style: City, Coloration: Monochromatic. Width: 300 mm, Depth: 240 mm, Height: 450 mm. Package width: 300 mm, Package depth: 50 mm, Package height: 500 mm. Material: Nylon, Polyester, Total amount of recycled materials used for making: 100%. Master (outer) case width: 478 mm, Master (outer) case length: 185 mm, Master (outer) case height: 338 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.