Thule logo

Thule CROSSOVER ROLLING DUFFEL 56L Duffle Blue Nylon

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24884
Info modified on:
14 Mar 2024, 19:38:57
Short summary description Thule CROSSOVER ROLLING DUFFEL 56L Duffle Blue Nylon:

Thule CROSSOVER ROLLING DUFFEL 56L, Duffle, Blue, 2 wheel(s), Front pocket, Top pocket, 56 L, 38 cm

Long summary description Thule CROSSOVER ROLLING DUFFEL 56L Duffle Blue Nylon:

Thule CROSSOVER ROLLING DUFFEL 56L. Luggage type: Duffle, Product main colour: Blue, Number of wheels: 2 wheel(s). Volume: 56 L, Luggage bag width: 38 cm, Luggage bag depth: 32.5 cm. Material: Nylon

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.