location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thomson DS500BLACK home audio system Home audio tower system 300 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomson Check ‘Thomson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS500BLACK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS500BLACK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3499550347326
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Thomson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thomson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Oct 2019 14:36:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Thomson DS500BLACK home audio system Home audio tower system 300 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home audio tower system 300 W Black
  • - Optical disc player
  • - 2-way
  • - Bluetooth
  • - USB port Near Field Communication (NFC)
  • - MP3 playback
  • - Equalizer
More>>>
Short summary description Thomson DS500BLACK home audio system Home audio tower system 300 W Black:
This short summary of the Thomson DS500BLACK home audio system Home audio tower system 300 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Thomson DS500BLACK, Home audio tower system, Black, 1 discs, Slot, 300 W, 2-way

Long summary description Thomson DS500BLACK home audio system Home audio tower system 300 W Black:
This is an auto-generated long summary of Thomson DS500BLACK home audio system Home audio tower system 300 W Black based on the first three specs of the first five spec groups.

Thomson DS500BLACK. Type: Home audio tower system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 300 W, Speaker type: 2-way. Supported radio bands: FM, PLL. Display type: OLED, Backlight colour: White. Headphone connectivity: 3.5 mm, Power source type: AC

Source Testseek summary Average rating
Reviews
Updated:
2018-11-01 06:11:28
Uk has collected 1 expert review for Thomson DS500BLACK home audio system Home audio tower system 300 W Black and the rating is 65 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
65%
Brand Image Product code Product Stock Price from
Thomson

Thomson Multimedia Tower "Ribbon"
(show image)
DS500 Multimedia Tower "Ribbon" 0.00
(excl. VAT)
0 (incl. VAT)
Thomson

Thomson Dock Station Bluetooth Wood White DS401
(show image)
DS401 Dock Station Bluetooth Wood White DS401 0.00
(excl. VAT)
0 (incl. VAT)
Thomson

Thomson Hi-Fi System (Bluetooth) MIC102B
(show image)
MIC102B Hi-Fi System (Bluetooth) MIC102B 0.00
(excl. VAT)
0 (incl. VAT)
Thomson

Thomson MIC100 home audio system Home audio micro system 20 W Black
(show image)
MIC100 MIC100 0.00
(excl. VAT)
0 (incl. VAT)
Thomson

Thomson CS84 Micro System
(show image)
CS84 CS84 Micro System 0.00
(excl. VAT)
0 (incl. VAT)
Thomson

Thomson Micro System CS140
(show image)
CS140 Micro System CS140 0.00
(excl. VAT)
0 (incl. VAT)
Thomson

Thomson Micro System CS520
(show image)
CS520 Micro System CS520 0.00
(excl. VAT)
0 (incl. VAT)