location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thomson Micro System CS140

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomson Check ‘Thomson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Micro System CS140
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS140
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Thomson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thomson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37948
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Thomson Micro System CS140
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical disc player Cassette deck
  • - MP3 playback
  • - Equalizer
Long product name Thomson Micro System CS140 :
The long product name of Thomson Micro System CS140. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Micro System CS140
More>>>
Short summary description Thomson Micro System CS140:
This short summary of the Thomson Micro System CS140 data-sheet is auto-generated and uses the product title and the first six key specs.

Thomson Micro System CS140, 1 discs, 2 W, FM, LW, MW, Digital, 87.5 - 108 MHz, 522 - 1620 kHz

Long summary description Thomson Micro System CS140:
This is an auto-generated long summary of Thomson Micro System CS140 based on the first three specs of the first five spec groups.

Thomson Micro System CS140. Number of optical discs: 1 discs. Peak Music Power Output (PMPO): 2 W. Supported radio bands: FM, LW, MW, Tuner type: Digital, FM band range: 87.5 - 108 MHz. Power consumption (standby): 3 W. Weight: 3.42 kg, Center speaker dimensions (WxDxH): 145 x 236 x 160 mm, Center speaker weight: 1.5 kg

Brand Image Product code Product Stock Price from
Thomson

Thomson DS500BLACK home audio system Home audio tower system 300 W Black
(show image)
DS500BLACK DS500BLACK 0.00
(excl. VAT)
0 (incl. VAT)
Thomson

Thomson Dock Station Bluetooth Wood White DS401
(show image)
DS401 Dock Station Bluetooth Wood White DS401 0.00
(excl. VAT)
0 (incl. VAT)
Thomson

Thomson Hi-Fi System (Bluetooth) MIC102B
(show image)
MIC102B Hi-Fi System (Bluetooth) MIC102B 0.00
(excl. VAT)
0 (incl. VAT)
Thomson

Thomson MIC100 home audio system Home audio micro system 20 W Black
(show image)
MIC100 MIC100 0.00
(excl. VAT)
0 (incl. VAT)