location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thomson 52" 100Hz Rear projection TV Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomson Check ‘Thomson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
52" 100Hz Rear Projection TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52BW612
Category:
Large-screen TV.
Projection TVs Check ‘Thomson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thomson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Thomson 52" 100Hz Rear projection TV Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 16:9
  • - Built-in speaker(s) Equalizer
  • - 132.1 cm (52")
  • - SECAM
Long product name Thomson 52" 100Hz Rear projection TV Silver :
The long product name of Thomson 52" 100Hz Rear projection TV Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

52" 100Hz Rear Projection TV
More>>>
Short summary description Thomson 52" 100Hz Rear projection TV Silver:
This short summary of the Thomson 52" 100Hz Rear projection TV Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Thomson 52" 100Hz Rear Projection TV, 16:9, DLP, Rear, Silver, 1500 pages, Child Lock

Long summary description Thomson 52" 100Hz Rear projection TV Silver:
This is an auto-generated long summary of Thomson 52" 100Hz Rear projection TV Silver based on the first three specs of the first five spec groups.

Thomson 52" 100Hz Rear Projection TV. Native aspect ratio: 16:9, TV projection system: DLP. Projection type: Rear, Product colour: Silver, Teletext: 1500 pages. Audio system: Stereo Nicam, Virtual Dolby Surround, Peak Music Power Output (PMPO): 2 W. Display diagonal: 132.1 cm (52"), Viewable size diagonal: 133 cm. Power consumption (typical): 165 W, Power consumption (standby): 2 W, Power requirements: 220 - 240V, 50 Hz