location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thermaltake Toughpower VGA Power Express power supply unit 450 W Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thermaltake Check ‘Thermaltake’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toughpower VGA Power Express
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W0157RU
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Thermaltake’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thermaltake: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Mar 2024 14:13:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Thermaltake Toughpower VGA Power Express power supply unit 450 W Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 450 W
  • - 4 cm
  • - Silver
Warranty: 5 years.
Long product name Thermaltake Toughpower VGA Power Express power supply unit 450 W Silver :
The long product name of Thermaltake Toughpower VGA Power Express power supply unit 450 W Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Toughpower VGA Power Express 450W
More>>>
Short summary description Thermaltake Toughpower VGA Power Express power supply unit 450 W Silver:
This short summary of the Thermaltake Toughpower VGA Power Express power supply unit 450 W Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Thermaltake Toughpower VGA Power Express, 450 W, 6.3 A, 16 ms, 80%, Over current, Over voltage, Short circuit, Overload, Fully-Modular

Long summary description Thermaltake Toughpower VGA Power Express power supply unit 450 W Silver:
This is an auto-generated long summary of Thermaltake Toughpower VGA Power Express power supply unit 450 W Silver based on the first three specs of the first five spec groups.

Thermaltake Toughpower VGA Power Express. Total power: 450 W, Input current: 6.3 A, Hold time: 16 ms. Cabling type: Fully-Modular. Noise level: 30 dB, Mean time between failures (MTBF): 100000 h. Product colour: Silver, Fan diameter: 4 cm, Number of fans: 2 fan(s). Dimensions (WxDxH): 1480 x 1850 x 420 mm, Maximum current: 60 A

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:38:04
Uk has collected 1 expert review for Thermaltake Toughpower VGA Power Express power supply unit 450 W Silver and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
atomicmpc.com.au
Updated:
2011-11-06 03:05:19
During our testing, if a PSU waved the White Flag, we didn’t let it off the hook. Instead, we went all World Bank and helped it with some extra watts until it got through the tests.This is what we used to do it.The Thermaltake Express power 450 is a...
Bottom line Surprisingly useful...
90%
Brand Image Product code Product Stock Price from
Thermaltake

Thermaltake Toughpower VGA Power Express power supply unit 650 W Silver
(show image)
W0158RU Toughpower VGA Power Express 0.00
(excl. VAT)
0 (incl. VAT)
Thermaltake

Thermaltake Toughpower power supply unit 500 W ATX Silver
(show image)
W0151RU Toughpower 0.00
(excl. VAT)
0 (incl. VAT)
Thermaltake

Thermaltake Toughpower Standard power supply unit 1000 W ATX Silver
(show image)
W0155RU Toughpower Standard 0.00
(excl. VAT)
0 (incl. VAT)