location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thermaltake Toughpower power supply unit 500 W ATX Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thermaltake Check ‘Thermaltake’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toughpower
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W0151RU
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Thermaltake’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thermaltake: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Mar 2024 14:20:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Thermaltake Toughpower power supply unit 500 W ATX Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 W 115 - 230 V
  • - ATX
  • - 14 cm
  • - Silver
Warranty: 5 year.
Long product name Thermaltake Toughpower power supply unit 500 W ATX Silver :
The long product name of Thermaltake Toughpower power supply unit 500 W ATX Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ToughPower Cable Management Qfan 500W
More>>>
Short summary description Thermaltake Toughpower power supply unit 500 W ATX Silver:
This short summary of the Thermaltake Toughpower power supply unit 500 W ATX Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Thermaltake Toughpower, 500 W, 115 - 230 V, 6 A, 16 ms, 85%, Overload, Short circuit

Long summary description Thermaltake Toughpower power supply unit 500 W ATX Silver:
This is an auto-generated long summary of Thermaltake Toughpower power supply unit 500 W ATX Silver based on the first three specs of the first five spec groups.

Thermaltake Toughpower. Total power: 500 W, AC input voltage: 115 - 230 V, Input current: 6 A. Cabling type: Non-Modular. Power supply unit (PSU) form factor: ATX, Noise level: 15 dB, Mean time between failures (MTBF): 120000 h. Product colour: Silver, Fan diameter: 14 cm. Dimensions (WxDxH): 150 x 160 x 85 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:37:33
Uk has collected 9 expert reviews for Thermaltake Toughpower power supply unit 500 W ATX Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
hardwareheaven.com
Updated:
2011-10-04 09:37:33
It was many months ago that ThermalTake released their first PSUs, these were good enough for them to start gaining a strong reputation in this highly competitive market. Today we will take a look at their affordable, mid-range PSU, the ToughPower 500W...
Bottom line The ThermalTake ToughPower Q-fan 500W unit is not the best switching PSU we have ever tested, however it is a strong mid-range product. It offers good electrical performance, great acoustics and an aesthetically appealing modular design which ThermalTa...
0%
Xtremecomputing.co.uk
Updated:
2011-10-04 09:37:33
Today for review we have Thermaltake’s Toughpower 500W power supply"Ideas originate from humanity, realizing ideas is our belief."“Thermaltake Technology Co., Ltd. started its core business based on our extensive knowledge of PC thermal manage...
Good Very tight voltage regulation, Near silent operation, Pretty logo on side instead of voltage specs, Long modular cables...
Bad None...
Bottom line When I was installing this power supply, at the back of my mind I was thinking that if it ended up being worse than the PSU it was replacing I would have to take everything back out and put the old one back in. So it was with a relief that I saw that t...
0%
tweak.dk.uk
Updated:
2011-10-04 09:37:33
We are in this test going to look on a power supply unit from Thermaltake. The last Thermaltake product that we had in our hands was their Thermaltake SwingRS 100 VF8000BWS. The power supply for today is part of Thermaltake’s new Qfan series, which...
Good Modular cables, Stabile performance, Nice finish, Acceptable noise level...
Bad Not yet on the Danish market, No 8pin PCIe connector, The price...
Bottom line With the Thermaltake Toughpower Qfan 500W, Thermaltake has constructed a solid power supply unit with stabile lines, which addresses anyone with a mid-end system.The modular cables, as well as the relatively low noise level, improve the overall impr...
80%
hardwareheaven.com
Updated:
2011-11-13 06:25:18
It was many months ago that ThermalTake released their first PSUs, these were good enough for them to start gaining a strong reputation in this highly competitive market. Today we will take a look at their affordable, mi...
Bottom line The ThermalTake ToughPower Q-fan 500W unit is not the best switching PSU we have ever tested, however it is a strong mid-range product. It offers good electrical performance, great acoustics and an aesthetically appealing modular design which ThermalTa...
0%
jonnyguru.com
Updated:
2011-10-04 09:37:33
Greetings, good readers. Many of you will recall that at some point in our planet's history, I took a good hard look at a silence oriented offering from Thermaltake, the . Today, I'm following up on that review by examining the little brother of that...
Good efficiency my cockeyed numbers aside, the unit did manage a bronze rating over at 80 Plus, excellent voltage regulation, quiet, fan ran after shutdown for a while...
Bad price is still too high...
Bottom line At 500W, Thermaltake's Qfan enabled offerings finally manage to earn a recommendation here at jonnyGURU.com due to an ever so slightly better price. While it ain't the purtiest unit I ever did see, the Toughpower 500W Qfan is a nice, quiet, and capable...
90%
Brand Image Product code Product Stock Price from
Thermaltake

Thermaltake Toughpower VGA Power Express power supply unit 450 W Silver
(show image)
W0157RU Toughpower VGA Power Express 0.00
(excl. VAT)
0 (incl. VAT)
Thermaltake

Thermaltake Toughpower Standard power supply unit 1000 W ATX Silver
(show image)
W0155RU Toughpower Standard 0.00
(excl. VAT)
0 (incl. VAT)