location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thermaltake Muse eSATA 3.5" Silver 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thermaltake Check ‘Thermaltake’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Muse eSATA 3.5"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A2319
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Thermaltake’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thermaltake: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Thermaltake Muse eSATA 3.5" Silver 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Serial ATA II 3.5"
  • - Number of storage drives supported: 1
  • - Silver
Long product name Thermaltake Muse eSATA 3.5" Silver 3.5" :
The long product name of Thermaltake Muse eSATA 3.5" Silver 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Muse eSATA 3.5" - Transfer speed up to 3Gbps; All aluminum
More>>>
Short summary description Thermaltake Muse eSATA 3.5" Silver 3.5":
This short summary of the Thermaltake Muse eSATA 3.5" Silver 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Thermaltake Muse eSATA 3.5", 3.5", Serial ATA II, Silver

Long summary description Thermaltake Muse eSATA 3.5" Silver 3.5":
This is an auto-generated long summary of Thermaltake Muse eSATA 3.5" Silver 3.5" based on the first three specs of the first five spec groups.

Thermaltake Muse eSATA 3.5". Number of storage drives supported: 1, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA II. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:39:19
Uk has collected 3 expert reviews for Thermaltake Muse eSATA 3.5" Silver 3.5" and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
bonafidereviews.com
Updated:
2011-10-04 09:39:15
Today for review I have a hard drive enclosure from Thermaltake called the Muse. What makes this enclosure special is that it’s eSATA only, no USB port on it at all. This isn’t a bad thing though really, eSATA offers vastly faster file transfers over U...
Good Well made, Decent performance, Looks nice...
Bad No power supply, Short power cable, Gauge doesn’t do much at all...
Bottom line The Thermaltake Muse is a decent product that’s easy to use and has decent transfer speeds. It’s also well made and it looks nice. The fact that it doesn’t comes with an external power supply rather puzzles me as I’m accustomed to an external enclos...
80%