TESLER PE-11 hob Stainless steel Countertop Sealed plate 1 zone(s)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5626
Info modified on:
10 Nov 2021, 20:19:21
Short summary description TESLER PE-11 hob Stainless steel Countertop Sealed plate 1 zone(s):

TESLER PE-11, Stainless steel, Countertop, Sealed plate, Stainless steel, 1 zone(s), 1 zone(s)

Long summary description TESLER PE-11 hob Stainless steel Countertop Sealed plate 1 zone(s):

TESLER PE-11. Product colour: Stainless steel, Appliance placement: Countertop, Hob type: Sealed plate. Regular cooking zone: 1000 W. Control type: Rotary, Control position: Front. Connected load (electric): 1000 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 230 mm, Depth: 250 mm, Height: 65 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.