location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Terratec T3 DVB-T USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Terratec Check ‘Terratec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10628
Category:
Devices which enable computers to receive TV signals.
Computer TV Tuners Check ‘Terratec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Terratec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 13:23:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Terratec T3 DVB-T USB :
The long product name of Terratec T3 DVB-T USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T3 - Compact USB DVB-T stick
More>>>
Short summary description Terratec T3 DVB-T USB:
This short summary of the Terratec T3 DVB-T USB data-sheet is auto-generated and uses the product title and the first six key specs.

Terratec T3, DVB-T, USB, Black, 10 g, 512 MB, Intel, AMD 2.0 GHz

Long summary description Terratec T3 DVB-T USB:
This is an auto-generated long summary of Terratec T3 DVB-T USB based on the first three specs of the first five spec groups.

Terratec T3. TV tuner type: DVB-T. Interface type: USB. Product colour: Black. Weight: 10 g. Minimum RAM: 512 MB, Minimum processor: Intel, AMD 2.0 GHz

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:18:46
Uk has collected 3 expert reviews for Terratec T3 DVB-T USB but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Terratec

Terratec Cinergy 400 TV mobile PCMCIA Internal Analog CardBus
(show image)
10020 Cinergy 400 TV mobile PCMCIA 0.00
(excl. VAT)
0 (incl. VAT)
Terratec

Terratec Cinergy 2400i DT PCIe Internal DVB-T PCI Express
(show image)
101799 Cinergy 2400i DT PCIe 0.00
(excl. VAT)
0 (incl. VAT)
Terratec

Terratec Cinergy 2400i DT Dual DVB-T PCIe Internal PCI
(show image)
10179 Cinergy 2400i DT Dual DVB-T PCIe 0.00
(excl. VAT)
0 (incl. VAT)
Terratec

Terratec Cinergy 1400 DVB-T XE Internal PCI
(show image)
10167 Cinergy 1400 DVB-T XE 0.00
(excl. VAT)
0 (incl. VAT)
Terratec

Terratec Cinergy 400 TV Tuner mobile MK II PCMCIA Internal Analog CardBus
(show image)
10175 Cinergy 400 TV Tuner mobile MK II PCMCIA 0.00
(excl. VAT)
0 (incl. VAT)
Terratec

Terratec Cinergy 1400 DVB-T for Television & Video Recording
(show image)
10154 Cinergy 1400 DVB-T for Television & Video Recording 0.00
(excl. VAT)
0 (incl. VAT)
Terratec

Terratec Cinergy 250 USB
(show image)
10017 Cinergy 250 USB 0.00
(excl. VAT)
0 (incl. VAT)
Terratec

Terratec Cinergy 400 TV mobile
(show image)
10015 Cinergy 400 TV mobile 0.00
(excl. VAT)
0 (incl. VAT)
Terratec

Terratec Cinergy 1200 DVB-C Internal PCI
(show image)
10024 Cinergy 1200 DVB-C 0.00
(excl. VAT)
0 (incl. VAT)
Terratec

Terratec Cinergy 1200 DVB-T Internal PCI
(show image)
10022 Cinergy 1200 DVB-T 0.00
(excl. VAT)
0 (incl. VAT)