Terratec logo

Terratec Cinergy 1400 DVB-T for Television & Video Recording

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16549
Info modified on:
04 Apr 2019, 05:00:06
Long product name Terratec Cinergy 1400 DVB-T for Television & Video Recording:

Cinergy 1400 DVB-T for Television & Video Recording

Short summary description Terratec Cinergy 1400 DVB-T for Television & Video Recording:

Terratec Cinergy 1400 DVB-T for Television & Video Recording, 512 MB, 1.5 GHz Intel Pentium or AMD Athlon CPU, Sound card with DirectX support AGP grafics card with DirectX and Video Overlay support CD or DVD..., Windows 2000, Windows XP or Windows Media Center Edition, Drivers for Windows 2000 & Windows XP TerraTec Cinergy Digital TV software Ulead DVD MovieFactory...

Long summary description Terratec Cinergy 1400 DVB-T for Television & Video Recording:

Terratec Cinergy 1400 DVB-T for Television & Video Recording. Minimum RAM: 512 MB, Minimum processor: 1.5 GHz Intel Pentium or AMD Athlon CPU. Minimum system requirements: Sound card with DirectX support AGP grafics card with DirectX and Video Overlay support CD or DVD..., Compatible operating systems: Windows 2000, Windows XP or Windows Media Center Edition, Bundled software: Drivers for Windows 2000 & Windows XP TerraTec Cinergy Digital TV software Ulead DVD MovieFactory...

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.