TerraMaster logo

TerraMaster F5-420-4GB NAS/storage server Compact Intel® Celeron® J1900 White

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15747
Info modified on:
10 Aug 2024, 11:10:53
Short summary description TerraMaster F5-420-4GB NAS/storage server Compact Intel® Celeron® J1900 White:

TerraMaster F5-420-4GB, Storage server, Compact, Intel® Celeron®, J1900, 4 GB, White

Long summary description TerraMaster F5-420-4GB NAS/storage server Compact Intel® Celeron® J1900 White:

TerraMaster F5-420-4GB. Type: Storage server. Chassis type: Compact. Device class: Small & Medium Business. Processor family: Intel® Celeron®, Processor model: J1900, Processor frequency: 2 GHz. Internal memory: 4 GB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.