TERRA logo

TERRA FR1001100 PC Intel® Pentium® E5500 2 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Home Premium Micro Tower Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7058
Info modified on:
28 Jan 2025, 17:36:43
Short summary description TERRA FR1001100 PC Intel® Pentium® E5500 2 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Home Premium Micro Tower Black, Silver:

TERRA FR1001100, 2.8 GHz, Intel® Pentium®, 2 GB, 500 GB, DVD-RW, Windows 7 Home Premium

Long summary description TERRA FR1001100 PC Intel® Pentium® E5500 2 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Home Premium Micro Tower Black, Silver:

TERRA FR1001100. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium®, Processor model: E5500. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Home Premium. Power supply: 350 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black, Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.