TERRA logo

TERRA LCD 6522W, DVI GREENLINE computer monitor 55.9 cm (22") 1680 x 1050 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23660
Info modified on:
28 Jan 2025, 17:29:54
Short summary description TERRA LCD 6522W, DVI GREENLINE computer monitor 55.9 cm (22") 1680 x 1050 pixels:

TERRA LCD 6522W, DVI GREENLINE, 55.9 cm (22"), 1680 x 1050 pixels, 5 ms

Long summary description TERRA LCD 6522W, DVI GREENLINE computer monitor 55.9 cm (22") 1680 x 1050 pixels:

TERRA LCD 6522W, DVI GREENLINE. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.