TERRA logo

TERRA LCD 4319 IN 24/7, DVI GREENLINE computer monitor 48.3 cm (19") 1280 x 1024 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25750
Info modified on:
28 Jan 2025, 17:29:54
Short summary description TERRA LCD 4319 IN 24/7, DVI GREENLINE computer monitor 48.3 cm (19") 1280 x 1024 pixels:

TERRA LCD 4319 IN 24/7, DVI GREENLINE, 48.3 cm (19"), 1280 x 1024 pixels, 5 ms

Long summary description TERRA LCD 4319 IN 24/7, DVI GREENLINE computer monitor 48.3 cm (19") 1280 x 1024 pixels:

TERRA LCD 4319 IN 24/7, DVI GREENLINE. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.