TERRA logo

TERRA MOBILE 1541H Intel® Core™ i5 i5-4210M Laptop 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 240 GB SSD Windows 7 Professional Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22219
Info modified on:
29 Jan 2025, 19:21:18
Short summary description TERRA MOBILE 1541H Intel® Core™ i5 i5-4210M Laptop 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 240 GB SSD Windows 7 Professional Silver:

TERRA MOBILE 1541H, Intel® Core™ i5, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 240 GB

Long summary description TERRA MOBILE 1541H Intel® Core™ i5 i5-4210M Laptop 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 240 GB SSD Windows 7 Professional Silver:

TERRA MOBILE 1541H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210M, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 240 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.