TERRA logo

TERRA PC-NETTOP 2600R3 GREENLINE Intel® Celeron® 1037U 4 GB DDR3-SDRAM 120 GB SSD FreeDOS Mini PC Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32574
Info modified on:
28 Jan 2025, 17:24:34
Short summary description TERRA PC-NETTOP 2600R3 GREENLINE Intel® Celeron® 1037U 4 GB DDR3-SDRAM 120 GB SSD FreeDOS Mini PC Black:

TERRA PC-NETTOP 2600R3 GREENLINE, 1.8 GHz, Intel® Celeron®, 1037U, 4 GB, 120 GB, FreeDOS

Long summary description TERRA PC-NETTOP 2600R3 GREENLINE Intel® Celeron® 1037U 4 GB DDR3-SDRAM 120 GB SSD FreeDOS Mini PC Black:

TERRA PC-NETTOP 2600R3 GREENLINE. Processor frequency: 1.8 GHz, Processor family: Intel® Celeron®, Processor model: 1037U. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 120 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Wi-Fi. Operating system installed: FreeDOS. Power supply: 65 W. Chassis type: Nettop. Product type: Mini PC. Weight: 1.54 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.