TERRA logo

TERRA PC-Home 4000 Greenline AMD A4 A4-5300 4 GB DDR3-SDRAM 2 TB HDD Windows 8 Mini Tower Black, Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5499
Info modified on:
28 Jan 2025, 17:24:12
Short summary description TERRA PC-Home 4000 Greenline AMD A4 A4-5300 4 GB DDR3-SDRAM 2 TB HDD Windows 8 Mini Tower Black, Silver:

TERRA PC-Home 4000 Greenline, 3.4 GHz, AMD A4, 4 GB, 2 TB, DVD±RW, Windows 8

Long summary description TERRA PC-Home 4000 Greenline AMD A4 A4-5300 4 GB DDR3-SDRAM 2 TB HDD Windows 8 Mini Tower Black, Silver:

TERRA PC-Home 4000 Greenline. Processor frequency: 3.4 GHz, Processor family: AMD A4, Processor model: A4-5300. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 7480D. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 350 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black, Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.