Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Slate Mobile tablet Black
- - 25.6 cm (10.1") 1280 x 800 pixels TFT
- - Rockchip RK3188 1.6 GHz
- - 16 GB Card reader integrated
- - Single camera 5 MP Front camera 2 MP
- - 3G Bluetooth
- - 3.7 Wh 8000 mAh
- - Android
More>>>
Short summary description Telefunken TF-MID1005G tablet 3G Rockchip 16 GB 25.6 cm (10.1") 1 GB Android Black:
This short summary of the Telefunken TF-MID1005G tablet 3G Rockchip 16 GB 25.6 cm (10.1") 1 GB Android Black data-sheet is auto-generated and uses the product title and the first six key specs.
Telefunken TF-MID1005G, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Black
Long summary description Telefunken TF-MID1005G tablet 3G Rockchip 16 GB 25.6 cm (10.1") 1 GB Android Black:
This is an auto-generated long summary of Telefunken TF-MID1005G tablet 3G Rockchip 16 GB 25.6 cm (10.1") 1 GB Android Black based on the first three specs of the first five spec groups.
Telefunken TF-MID1005G. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.6 GHz, Processor family: Rockchip, Processor model: RK3188. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Card reader integrated. Operating system installed: Android. Product colour: Black