Tefal logo

Tefal Juiceo ZC150 Slow juicer 150 W Black, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53724
Info modified on:
02 Jul 2020, 10:15:51
Short summary description Tefal Juiceo ZC150 Slow juicer 150 W Black, Red:

Tefal Juiceo ZC150, Slow juicer, Black, Red, 80 RPM, 0.8 L, 0.8 L, 4.5 cm

Long summary description Tefal Juiceo ZC150 Slow juicer 150 W Black, Red:

Tefal Juiceo ZC150. Product type: Slow juicer, Product colour: Black, Red, Rotational speed: 80 RPM. Power: 150 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.