Tefal logo

Tefal XA7238 waffle iron accessory Aluminium Waffle plate

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118604
Info modified on:
14 Mar 2024, 19:31:10
Short summary description Tefal XA7238 waffle iron accessory Aluminium Waffle plate:

Tefal XA7238, Waffle plate, Tefal, GC706 GO706 GC71 GC73 GR71 GO71, Aluminium, Black, 320 mm

Long summary description Tefal XA7238 waffle iron accessory Aluminium Waffle plate:

Tefal XA7238. Product type: Waffle plate, Brand compatibility: Tefal, Compatibility: GC706 GO706 GC71 GC73 GR71 GO71. Width: 320 mm, Depth: 230 mm, Height: 60 mm. Package width: 358 mm, Package depth: 482 mm, Package height: 100 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.