Tefal logo

Tefal Ultragliss Diffusion 90 Steam iron Blue, White

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52623
Info modified on:
04 Apr 2019, 05:13:49
Long product name Tefal Ultragliss Diffusion 90 Steam iron Blue, White:

<b>Ultragliss Diffusion 90</b>

Tefal Ultragliss Diffusion 90 Steam iron Blue, White:

Features:
Permanent Anti-Scale System, for long life
The exclusive enamel Ultraglide soleplate makes ironing up to 50% easier.
Easy clean system to always get maximum steam
30g/min continuous steam
75gr. jet of steam for extra stubborn creases
Vertical Steam

Short summary description Tefal Ultragliss Diffusion 90 Steam iron Blue, White:

Tefal Ultragliss Diffusion 90, Steam iron, 2 m, 75 g/min, Blue, White, 0.25 L, 1900 W

Long summary description Tefal Ultragliss Diffusion 90 Steam iron Blue, White:

Tefal Ultragliss Diffusion 90. Type: Steam iron, Cord length: 2 m, Steam boost performance: 75 g/min. Power consumption (typical): 1900 W. Continuous flow: 0 - 30 g/min

Specs
Similar products
Service
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.